STMicroelectronics, Inc. Ldo, Fixed, 12V, 0.2A, Sot-23-5; Output Type Stmicroelectronics LDK320AM120R

Description
LDO, FIXED, 12V, 0.2A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:18V; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout VoltageRoHS Compliant: Yes
Description
LDO, FIXED, 12V, 0.2A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:18V; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout VoltageRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LDO, Fixed, 12V, 0.2A, SOT-23-5 from STMicroelectronics is a low dropout voltage regulator designed to provide a stable output voltage of 12V with a maximum output current of 200 mA. It operates with an input voltage range of 2.5V to 18V and features a typical dropout voltage of 100 mV at 100 mA load. The device has a low quiescent current of 60 OºA and can enter a shutdown mode, consuming less than 1 OºA. It offers high power supply rejection ratio (PSRR) of 88 dB at 120 Hz, making it suitable for applications requiring low noise and high stability. The LDO is compatible with ceramic capacitors and includes protections against short-circuit, thermal overload, and safe operating area (SOA) limits. It is available in a compact SOT-23-5 package and operates within a temperature range of -40 °C to 125 °C, making it suitable for various applications including consumer electronics and industrial devices.

Datasheet Summary
Powered by GS/AI

The LDO, Fixed, 12V, 0.2A, SOT-23-5 from STMicroelectronics is a low dropout voltage regulator designed to provide a stable output voltage of 12V with a maximum output current of 200 mA. It operates with an input voltage range of 2.5V to 18V and features a typical dropout voltage of 100 mV at 100 mA load. The device has a low quiescent current of 60 OºA and can enter a shutdown mode, consuming less than 1 OºA. It offers high power supply rejection ratio (PSRR) of 88 dB at 120 Hz, making it suitable for applications requiring low noise and high stability. The LDO is compatible with ceramic capacitors and includes protections against short-circuit, thermal overload, and safe operating area (SOA) limits. It is available in a compact SOT-23-5 package and operates within a temperature range of -40 °C to 125 °C, making it suitable for various applications including consumer electronics and industrial devices.

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 12V, 0.2A, Sot-23-5; Output Type Stmicroelectronics - 84AC1852 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 12V, 0.2A, Sot-23-5; Output Type Stmicroelectronics
84AC1852
Ldo, Fixed, 12V, 0.2A, Sot-23-5; Output Type Stmicroelectronics 84AC1852
LDO, FIXED, 12V, 0.2A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:18V; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout VoltageRoHS Compliant: Yes

LDO, FIXED, 12V, 0.2A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:18V; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 84AC1852
Product Name Ldo, Fixed, 12V, 0.2A, Sot-23-5; Output Type Stmicroelectronics
Input Voltage 2.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details