The LDK320AM-R is a linear voltage regulator capable of delivering up to 200 mA output current with an input voltage range of 2.5 V to 18 V. It features a low dropout voltage of 100 mV at a 100 mA load and a low quiescent current of 60 OºA, which reduces power consumption, especially in battery-powered applications. The device offers high power supply rejection ratio (PSRR) of 88 dB at 120 Hz and has an output voltage tolerance of ±0.5% at 25 °C. This regulator is designed for stability with ceramic capacitors and includes protections against short-circuit conditions, thermal overload, and safe operating area (SOA). The LDK320AM-R is available in SOT23-5L and SOT-89 packages and operates over a temperature range of -40 °C to 125 °C. It also features a logic-controlled enable pin for shutdown mode, which reduces current consumption to less than 1 OºA. This product is suitable for various applications, including digital still cameras, televisions, and industrial devices.
Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA SOT-23-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | LDK320AM-R |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |