STMicroelectronics, Inc. Ldo, Adj, 12V, 0.2A, -40 To 125Deg C; Output Type Stmicroelectronics LDK320AM-R

Description
LDO, ADJ, 12V, 0.2A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:18V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:12V; Output Current:200mA; RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 12V, 0.2A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:18V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:12V; Output Current:200mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 12V, 0.2A, -40 To 125Deg C; Output Type Stmicroelectronics - 07AH6603 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 12V, 0.2A, -40 To 125Deg C; Output Type Stmicroelectronics
07AH6603
Ldo, Adj, 12V, 0.2A, -40 To 125Deg C; Output Type Stmicroelectronics 07AH6603
LDO, ADJ, 12V, 0.2A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:18V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:12V; Output Current:200mA; RoHS Compliant: Yes

LDO, ADJ, 12V, 0.2A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:18V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:12V; Output Current:200mA; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LDK320AM-R
LDO Voltage Regulators LDK320AM-R
LDO Voltage Regulators 200 mA low quiescent current and high PSRR voltage regulator

LDO Voltage Regulators 200 mA low quiescent current and high PSRR voltage regulator

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 07AH6603 LDK320AM-R
Product Name Ldo, Adj, 12V, 0.2A, -40 To 125Deg C; Output Type Stmicroelectronics LDO Voltage Regulators
Input Voltage 2.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1086QZ - Micross Components, Inc.
Micross Components, Inc.
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details