STMicroelectronics, Inc. Ldo, Fixed, 3.3V, 0.2A, -40 To 125Deg C; Output Type Stmicroelectronics LDK320ADU33R

Description
LDO, FIXED, 3.3V, 0.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:18V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:200mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:18V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:200mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.2A, -40 To 125Deg C; Output Type Stmicroelectronics - 33AC2881 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.2A, -40 To 125Deg C; Output Type Stmicroelectronics
33AC2881
Ldo, Fixed, 3.3V, 0.2A, -40 To 125Deg C; Output Type Stmicroelectronics 33AC2881
LDO, FIXED, 3.3V, 0.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:18V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:200mV; No. of Pins:3Pins RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:18V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:200mV; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LDK320ADU33R
LDO Voltage Regulators LDK320ADU33R
LDO Voltage Regulators POWER MANAGEMENT

LDO Voltage Regulators POWER MANAGEMENT

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 33AC2881 LDK320ADU33R
Product Name Ldo, Fixed, 3.3V, 0.2A, -40 To 125Deg C; Output Type Stmicroelectronics LDO Voltage Regulators
Input Voltage 2.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLM137QLS - Micross Components, Inc.
Micross Components, Inc.
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details