Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89
IC REG LINEAR 3V 200MA SOT89
IC REG LINEAR 3V 200MA SOT89
IC REG LINEAR 3V 200MA SOT89
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 497-19776-1-ND | LDK320ADU30R | LDK320ADU30R | LDK320ADU30R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; TO-243AA | Other; TO-243AA | ||
| Special Features | Input Overcurrent Protection |