Manufacturer: STMicroelectronics
Win Source Part Number: 876924-LDK320ADU120R
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: LDK320
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-17801-1, 497-17801-2, 497-17801-6
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89
200 mA low quiescent current and high PSRR voltage regulator Product overview: LDK320ADU120R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK320ADU120R can be used for catalog matching and distributor lookup.
IC REG LINEAR 12V 200MA SOT89
IC REG LINEAR 12V 200MA SOT89
IC REG LINEAR 12V 200MA SOT89
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 876924-LDK320ADU120R | 497-17801-6-ND | 776-LDK320ADU120R | LDK320ADU120R | LDK320ADU120R | LDK320ADU120R |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LDK320ADU120R | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 200 mA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Package Type | Other; Reel - TR | Other; TO-243AA | Other; TO-243AA | |||
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | ||||
| Special Features | Input Overcurrent Protection |