The LDO, Fixed, 5V, 0.2A, -40 to 125°C from STMicroelectronics is a low-dropout voltage regulator designed to provide a maximum output current of 200 mA. It operates with an input voltage range of 2.5 V to 13.2 V and features a typical dropout voltage of 100 mV at 100 mA load. The device has a low quiescent current of approximately 55 µA and can achieve a total current consumption of less than 1 µA in shutdown mode. This LDO is suitable for battery-powered applications due to its low noise characteristics and compatibility with ceramic capacitors, requiring only a 1 µF output capacitor for stabilization. It includes internal current and thermal limiting features for enhanced reliability. The output voltage tolerance is ±2.0% at 25 °C, ensuring stable performance. The product is available in multiple package options, including SOT23-5L, SOT323-5L, SOT-89, and DFN6-1.2x1.3.
LDO, FIXED, 5V, 0.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:13.2V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes
LDO Voltage Regulators 200 mA low quiescent current and low noise LDO
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 07AH6601 | LDK220U50R |
| Product Name | Ldo, Fixed, 5V, 0.2A, -40 To 125Deg C; Output Type Stmicroelectronics | LDO Voltage Regulators |
| Input Voltage | 2.5 to 13.2 volts |