STMicroelectronics, Inc. LDO Voltage Regulators LDK220U33R

Description
LDO Voltage Regulators 200 mA low quiescent current and low noise LDO
Datasheet
Description
LDO Voltage Regulators 200 mA low quiescent current and low noise LDO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
LDK220U33R
LDO Voltage Regulators LDK220U33R
LDO Voltage Regulators 200 mA low quiescent current and low noise LDO

LDO Voltage Regulators 200 mA low quiescent current and low noise LDO

Buy Now Datasheet
Ldo, Fixed, 3.3V, 0.2A, Sot-89-3; Output Type Stmicroelectronics - 14AC6958 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.2A, Sot-89-3; Output Type Stmicroelectronics
14AC6958
Ldo, Fixed, 3.3V, 0.2A, Sot-89-3; Output Type Stmicroelectronics 14AC6958
LDO, FIXED, 3.3V, 0.2A, SOT-89-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:13.2V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.2A, SOT-89-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:13.2V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number LDK220U33R 14AC6958
Product Name LDO Voltage Regulators Ldo, Fixed, 3.3V, 0.2A, Sot-89-3; Output Type Stmicroelectronics
Input Voltage 2.5 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details