200 mA low quiescent current and low noise LDO Product overview: LDK220U33R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK220U33R can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1323719-LDK220U33R
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 100 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 13.2V
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: SOT-89
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: TO-243AA
PSRR: 55dB ~ 50dB (120Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 90 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-17107-2,497-1710
Base Product Number: LDK220
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.35V @ 200mA
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89
STMicroelectronics, LDK220U33R
STMicroelectronics, LDK220U33R
STMicroelectronics, LDK220U33R
IC REG LINEAR 3.3V 200MA SOT89
IC REG LINEAR 3.3V 200MA SOT89
IC REG LINEAR 3.3V 200MA SOT89
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LDK220U33R | 1323719-LDK220U33R | 497-17107-6-ND | 1889357 | 1889357P | LDK220U33R | LDK220U33R | LDK220U33R |
| Product Name | 200 mA LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Dropout Voltage | 3.50E-4 volts | 0.3500 volts | 0.3500 volts | 0.3500 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Regulator Type | Standard | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed |