Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA 6-DFN (1.2x1.3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA 6-DFN (1.2x1.3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA 6-DFN (1.2x1.3)
Win Source Part Number: 1069234-LDK220PU-R
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 100 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 13.2V
Package / Case: 6-XFDFN
Supplier Device Package: 6-DFN (1.2x1.3)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB ~ 45dB (120Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): TPS7A2601DRVR; LDK220PU33R; LDK220PU40R; LDK220PU50R; MIC5393-PPYMX-T5; MIC5393-GMYMX-T5; NCP600MN130R2GLDK220
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 90 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-14831-6,-497-148
Base Product Number: LDK220
Voltage Dropout (Max): 0.35V @ 200mA
LDK220 - 200 mA low quiescent and low noise LDO
200mA LDO, 13.2V In, 12V Out, 2% Acc, DFN, SMT Product overview: LDK220PU-R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA, 13.2V, 12V, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, 13.2V, 12V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK220PU-R can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 200MA 6DFN
IC REG LINEAR POS ADJ 200MA 6DFN
IC REG LINEAR POS ADJ 200MA 6DFN
LDO Voltage Regulators 200 mA low quiescent current and low noise LDO
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-14831-1-ND | 1069234-LDK220PU-R | LDK220PU-R | 776-LDK220PU-R | LDK220PU-R | LDK220PU-R | LDK220PU-R | LDK220PU-R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 200mA 13.2V 12V DFN LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Standard | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; 6-XFDFN | Other; Tape & Reel | Other; VFDFPN6 | Other; DFN | Other; 6-XFDFN | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |