STMicroelectronics, Inc. Ldo, Adj O/p, 0.2A, Dfn-6; Output Type Stmicroelectronics LDK220PU-R

Description
LDO, ADJ O/P, 0.2A, DFN-6; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:13.2V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ O/P, 0.2A, DFN-6; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:13.2V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj O/p, 0.2A, Dfn-6; Output Type Stmicroelectronics - 38Y7816 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj O/p, 0.2A, Dfn-6; Output Type Stmicroelectronics
38Y7816
Ldo, Adj O/p, 0.2A, Dfn-6; Output Type Stmicroelectronics 38Y7816
LDO, ADJ O/P, 0.2A, DFN-6; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:13.2V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout Voltage RoHS Compliant: Yes

LDO, ADJ O/P, 0.2A, DFN-6; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:13.2V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 38Y7816
Product Name Ldo, Adj O/p, 0.2A, Dfn-6; Output Type Stmicroelectronics
Input Voltage 2.5 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM117MH - Micross Components, Inc.
Micross Components, Inc.
View Details