Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-323-5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-323-5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-323-5
Manufacturer: STMicroelectronics
Win Source Part Number: 848969-LDK220C50R
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: LDK220
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-14822-6, -497-14822-2, -497-14822-1, -497-14822-6, 497-14822-2, 497-14822-1
5V LDO 200mA, 90uA IQ, 2.5-13.2V In, SOT-323-5 Product overview: LDK220C50R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 200mA, 90uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200mA, 90uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK220C50R can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 200 mA low quiescent current and low noise LDO
IC REG LINEAR 5V 200MA SOT323-5
IC REG LINEAR 5V 200MA SOT323-5
IC REG LINEAR 5V 200MA SOT323-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-LDK220C50RCT-ND | 848969-LDK220C50R | 776-LDK220C50R | LDK220C50R | LDK220C50R | LDK220C50R | LDK220C50R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LDK220C50R | 5V 200mA 90uA LDO Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Adjustable / Variable | Fixed | ||||
| Package Type | Other; 5-TSSOP, SC-70-5, SOT-353 | Other; Reel - TR | Other; SOT-323-5 | SC-70; SSOP | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | ||
| Special Features | Input Overcurrent Protection | Enable |