Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-323-5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-323-5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-323-5
IC REG LINEAR 4V 200MA SOT323-5
IC REG LINEAR 4V 200MA SOT323-5
LDO Voltage Regulators 200 mA low quiescent current and low noise LDO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-14821-2-ND | LDK220C40R | LDK220C40R | LDK220C40R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 5-TSSOP, SC-70-5, SOT-353 | |||
| Special Features | Input Overcurrent Protection | Enable |