2.7V 200mA LDO, Low Noise, Low Iq, SOT-323-5 Product overview: LDK220C27R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 2.7V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 2.7V, 200mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK220C27R can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-323-5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-323-5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-323-5
IC REG LIN 2.7V 200MA SOT323-5
LDO Voltage Regulators 200 mA low quiescent current and low noise LDO
IC REG LIN 2.7V 200MA SOT323-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LDK220C27R | 497-14820-1-ND | LDK220C27R | LDK220C27R | LDK220C27R |
| Product Name | Low-Power 2.7V 200mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed | |||
| Package Type | Other; SOT-323-5 | Other; 5-TSSOP, SC-70-5, SOT-353 | |||
| Output Voltage | 2.7 volts | 2.7 volts | 2.7 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | |
| Dropout Voltage | 0.2000 volts | 0.3500 volts |