STMicroelectronics, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear LDK220C-R

Description
Win Source Part Number: 1069233-LDK220C-R Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 200mA Number of Regulators: 1 Output Type: Adjustable Current - Supply (Max): 100 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 13.2V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SOT-323-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 60dB ~ 45dB (120Hz ~ 10kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): TPS7A2601DRVR; LDK130C-R; LDK130C32R; LDK220C33RLDK220CR; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 90 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-15437-2,497-1543 7-1,-497-15437-1,-49 7-15437-2,497-15437- 6,-497-15437-6 Base Product Number: LDK220 Voltage Dropout (Max): 0.35V @ 200mA
Request a Quote Datasheet
Description
Win Source Part Number: 1069233-LDK220C-R Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 200mA Number of Regulators: 1 Output Type: Adjustable Current - Supply (Max): 100 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 13.2V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SOT-323-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 60dB ~ 45dB (120Hz ~ 10kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): TPS7A2601DRVR; LDK130C-R; LDK130C32R; LDK220C33RLDK220CR; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 90 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-15437-2,497-1543 7-1,-497-15437-1,-49 7-15437-2,497-15437- 6,-497-15437-6 Base Product Number: LDK220 Voltage Dropout (Max): 0.35V @ 200mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1069233-LDK220C-R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1069233-LDK220C-R
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1069233-LDK220C-R
Win Source Part Number: 1069233-LDK220C-R Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 200mA Number of Regulators: 1 Output Type: Adjustable Current - Supply (Max): 100 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 13.2V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SOT-323-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 60dB ~ 45dB (120Hz ~ 10kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): TPS7A2601DRVR; LDK130C-R; LDK130C32R; LDK220C33RLDK220CR; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 90 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-15437-2,497-1543 7-1,-497-15437-1,-49 7-15437-2,497-15437- 6,-497-15437-6 Base Product Number: LDK220 Voltage Dropout (Max): 0.35V @ 200mA

Win Source Part Number: 1069233-LDK220C-R
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 100 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 13.2V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SOT-323-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB ~ 45dB (120Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): TPS7A2601DRVR; LDK130C-R; LDK130C32R; LDK220C33RLDK220CR;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 90 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-15437-2,497-15437-1,-497-15437-1,-497-15437-2,497-15437-6,-497-15437-6
Base Product Number: LDK220
Voltage Dropout (Max): 0.35V @ 200mA

Buy Now Datasheet
Singapore, Singapore
200 mA LDO Voltage Regulator IC
776-LDK220C-R
200 mA LDO Voltage Regulator IC 776-LDK220C-R
200 mA low quiescent current and low noise LDO Product overview: LDK220C-R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK220C-R can be used for catalog matching and distributor lookup.

200 mA low quiescent current and low noise LDO Product overview: LDK220C-R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK220C-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-15437-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-15437-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-15437-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA SOT-323-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA SOT-323-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-15437-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-15437-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-15437-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA SOT-323-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA SOT-323-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-15437-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-15437-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-15437-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA SOT-323-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA SOT-323-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LDK220C-R
LDO Voltage Regulators LDK220C-R
LDO Voltage Regulators 200 mA low quiescent current and low noise LDO

LDO Voltage Regulators 200 mA low quiescent current and low noise LDO

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LDK220C-R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LDK220C-R
PMIC - Voltage Regulators - Linear LDK220C-R
IC REG LIN POS ADJ 200MA SOT323

IC REG LIN POS ADJ 200MA SOT323

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LDK220C-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LDK220C-R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDK220C-R
IC REG LIN POS ADJ 200MA SOT323

IC REG LIN POS ADJ 200MA SOT323

Supplier's Site
IC REG LIN POS ADJ 200MA SOT323 - 761-LDK220C-R - Utmel Electronic Limited
Hong Kong, China
IC REG LIN POS ADJ 200MA SOT323
761-LDK220C-R
IC REG LIN POS ADJ 200MA SOT323 761-LDK220C-R
IC REG LIN POS ADJ 200MA SOT323

IC REG LIN POS ADJ 200MA SOT323

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1069233-LDK220C-R 776-LDK220C-R 497-15437-2-ND LDK220C-R LDK220C-R LDK220C-R 761-LDK220C-R
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 200 mA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LIN POS ADJ 200MA SOT323
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SSOP; Other; Tape & Reel Other; 5-TSSOP, SC-70-5, SOT-353 SSOP; Other; 5-TSSOP, SC-70-5, SOT-353
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - CAT6221-PFTD-GT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.3000 amps
View Details
Voltage Regulators - 1220375 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Motor Drivers, Controllers - A4933KJPTR-T - ODG (Origin Data Global)
Specs
Package Type QFP; Other; 48-LQFP Exposed Pad
VIN 3 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Battery Chargers - BQ24703PW - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details