STMicroelectronics, Inc. 3.3V 300mA 70uA DFN LDO Voltage Regulator IC LDK130PU33R

Description
3.3V 300mA LDO, Low Noise, 70uA Quiescent Current, DFN Product overview: LDK130PU33R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 300mA, 70uA, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300mA, 70uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK130PU33R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V 300mA LDO, Low Noise, 70uA Quiescent Current, DFN Product overview: LDK130PU33R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 300mA, 70uA, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300mA, 70uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK130PU33R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 300mA 70uA DFN LDO Voltage Regulator IC
776-LDK130PU33R
3.3V 300mA 70uA DFN LDO Voltage Regulator IC 776-LDK130PU33R
3.3V 300mA LDO, Low Noise, 70uA Quiescent Current, DFN Product overview: LDK130PU33R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 300mA, 70uA, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300mA, 70uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK130PU33R can be used for catalog matching and distributor lookup.

3.3V 300mA LDO, Low Noise, 70uA Quiescent Current, DFN Product overview: LDK130PU33R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 300mA, 70uA, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300mA, 70uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK130PU33R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LDK130PU33R - Rochester Electronics
Newburyport, MA, United States
LDK130 - 300 mA low quiescent/very low noise LDO

LDK130 - 300 mA low quiescent/very low noise LDO

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-14261-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-14261-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-14261-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (1.2x1.3)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (1.2x1.3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-14261-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-14261-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-14261-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (1.2x1.3)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (1.2x1.3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-14261-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-14261-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-14261-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (1.2x1.3)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (1.2x1.3)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1109909-LDK130PU33R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1109909-LDK130PU33R
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1109909-LDK130PU33R
Win Source Part Number: 1109909-LDK130PU33R Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 120 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3.3V Package / Case: 6-XFDFN Supplier Device Package: 6-DFN (1.2x1.3) Temperature Range - Operating: -40°C ~ 125°C PSRR: 55dB (120Hz ~ 10kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 60 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-14261-6,497-1426 1-2,497-14261-1 Base Product Number: LDK130 Voltage Dropout (Max): 0.4V @ 300mA

Win Source Part Number: 1109909-LDK130PU33R
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 120 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 6-XFDFN
Supplier Device Package: 6-DFN (1.2x1.3)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 55dB (120Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 60 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-14261-6,497-14261-2,497-14261-1
Base Product Number: LDK130
Voltage Dropout (Max): 0.4V @ 300mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LDK130PU33R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LDK130PU33R
PMIC - Voltage Regulators - Linear LDK130PU33R
IC REG LINEAR 3.3V 300MA 6DFN

IC REG LINEAR 3.3V 300MA 6DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LDK130PU33R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LDK130PU33R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDK130PU33R
IC REG LINEAR 3.3V 300MA 6DFN

IC REG LINEAR 3.3V 300MA 6DFN

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LDK130PU33R - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LDK130PU33R
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDK130PU33R
IC REG LINEAR 3.3V 300MA 6DFN

IC REG LINEAR 3.3V 300MA 6DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-LDK130PU33R LDK130PU33R 497-14261-6-ND 1109909-LDK130PU33R LDK130PU33R LDK130PU33R LDK130PU33R
Product Name 3.3V 300mA 70uA DFN LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DFN Other; DFN6 Other; 6-XFDFN Other; Tape & Reel Other; 6-XFDFN
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
Dropout Voltage 0.2000 volts 0.4000 volts 0.4000 volts 0.4000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5932KESSR-J - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5 to 50 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2412878P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24113ARHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear Regulator Controllers - ADP3310AR-5 - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Active
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details