STMicroelectronics, Inc. 3V 300mA 70uA DFN LDO Voltage Regulator IC LDK130PU30R

Description
3V 300mA LDO, Low Noise, 70uA IQ, 5.5V In, DFN Product overview: LDK130PU30R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 300mA, 70uA, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300mA, 70uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK130PU30R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3V 300mA LDO, Low Noise, 70uA IQ, 5.5V In, DFN Product overview: LDK130PU30R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 300mA, 70uA, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300mA, 70uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK130PU30R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 300mA 70uA DFN LDO Voltage Regulator IC
776-LDK130PU30R
3V 300mA 70uA DFN LDO Voltage Regulator IC 776-LDK130PU30R
3V 300mA LDO, Low Noise, 70uA IQ, 5.5V In, DFN Product overview: LDK130PU30R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 300mA, 70uA, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300mA, 70uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK130PU30R can be used for catalog matching and distributor lookup.

3V 300mA LDO, Low Noise, 70uA IQ, 5.5V In, DFN Product overview: LDK130PU30R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 300mA, 70uA, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300mA, 70uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK130PU30R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-14259-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-14259-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-14259-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (1.2x1.3)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (1.2x1.3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-14259-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-14259-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-14259-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (1.2x1.3)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (1.2x1.3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-14259-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-14259-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-14259-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (1.2x1.3)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (1.2x1.3)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LDK130PU30R - 876920-LDK130PU30R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LDK130PU30R
876920-LDK130PU30R
PMIC - PMIC - Voltage Regulators - Linear - LDK130PU30R 876920-LDK130PU30R
Manufacturer: STMicroelectronics Win Source Part Number: 876920-LDK130PU30R Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (1.2x1.3) Package: 6-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: LDK130 Categories: Integrated Circuits (ICs) Case / Package: 6-DFN (1.2x1.3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-14259-1, 497-14259-2, -497-14259-1, 2266-LDK130PU30R, -497-14259-2, -497-14259-6, 497-14259-6

Manufacturer: STMicroelectronics
Win Source Part Number: 876920-LDK130PU30R
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (1.2x1.3)
Package: 6-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: LDK130
Categories: Integrated Circuits (ICs)
Case / Package: 6-DFN (1.2x1.3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-14259-1, 497-14259-2, -497-14259-1, 2266-LDK130PU30R, -497-14259-2, -497-14259-6, 497-14259-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LDK130PU30R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LDK130PU30R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDK130PU30R
IC REG LINEAR 3V 300MA 6DFN

IC REG LINEAR 3V 300MA 6DFN

Supplier's Site
PMIC - Voltage Regulators - Linear - LDK130PU30R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LDK130PU30R
PMIC - Voltage Regulators - Linear LDK130PU30R
IC REG LINEAR 3V 300MA 6DFN

IC REG LINEAR 3V 300MA 6DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-LDK130PU30R 497-14259-6-ND 876920-LDK130PU30R LDK130PU30R LDK130PU30R
Product Name 3V 300mA 70uA DFN LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LDK130PU30R Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed
Package Type Other; DFN Other; 6-XFDFN Other; 6-DFN (1.2x1.3)
Output Voltage 3 volts 3 volts 3 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
Dropout Voltage 0.2000 volts 0.4000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2413467P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3301ARZ-3.2 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Battery Chargers - BQ24079TRGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Gate Drivers - A4926KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details