STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDK130PU29R

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-14688-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-14688-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-14688-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-14688-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-14688-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-14688-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-14688-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-14688-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-14688-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN

Buy Now Datasheet
Singapore, Singapore
300mA 2.9V 5.5V DFN LDO Voltage Regulator IC
776-LDK130PU29R
300mA 2.9V 5.5V DFN LDO Voltage Regulator IC 776-LDK130PU29R
300mA LDO, 2.9V Fixed Output, Low Noise, 5.5V In, DFN Product overview: LDK130PU29R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300mA, 2.9V, 5.5V, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300mA, 2.9V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK130PU29R can be used for catalog matching and distributor lookup.

300mA LDO, 2.9V Fixed Output, Low Noise, 5.5V In, DFN Product overview: LDK130PU29R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300mA, 2.9V, 5.5V, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300mA, 2.9V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK130PU29R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 977700-LDK130PU29R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
977700-LDK130PU29R
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 977700-LDK130PU29R
Win Source Part Number: 977700-LDK130PU29R Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 120 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.9V Package / Case: 6-XFDFN Supplier Device Package: 6-DFN Temperature Range - Operating: -40°C ~ 125°C PSRR: 55dB (120Hz ~ 10kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 60 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: LDK130PU29R-ND,-497- 14688-2,-497-14688-6 ,497-14688-6,497-146 88-2,497-14688-1,-49 7-14688-1 Base Product Number: LDK130 Voltage Dropout (Max): 0.4V @ 300mA

Win Source Part Number: 977700-LDK130PU29R
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 120 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.9V
Package / Case: 6-XFDFN
Supplier Device Package: 6-DFN
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 55dB (120Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 60 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: LDK130PU29R-ND,-497-14688-2,-497-14688-6,497-14688-6,497-14688-2,497-14688-1,-497-14688-1
Base Product Number: LDK130
Voltage Dropout (Max): 0.4V @ 300mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LDK130PU29R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LDK130PU29R
PMIC - Voltage Regulators - Linear LDK130PU29R
IC REG LINEAR 2.9V 300MA 6DFN

IC REG LINEAR 2.9V 300MA 6DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LDK130PU29R
LDO Voltage Regulators LDK130PU29R
LDO Voltage Regulators 300 mA low quiescent current very low noise LDO

LDO Voltage Regulators 300 mA low quiescent current very low noise LDO

Buy Now Datasheet
STMICROELECTRONICS LDK130PU29RFixed LDO Voltage Regulator, 1.9V to 5.5V, 200mV Dropout, 2.9Vout, 300mAout, DFN-6 - 761-LDK130PU29R - Utmel Electronic Limited
Hong Kong, China
STMICROELECTRONICS LDK130PU29RFixed LDO Voltage Regulator, 1.9V to 5.5V, 200mV Dropout, 2.9Vout, 300mAout, DFN-6
761-LDK130PU29R
STMICROELECTRONICS LDK130PU29RFixed LDO Voltage Regulator, 1.9V to 5.5V, 200mV Dropout, 2.9Vout, 300mAout, DFN-6 761-LDK130PU29R
STMICROELECTRONICS LDK130PU29RFixed LDO Voltage Regulator, 1.9V to 5.5V, 200mV Dropout, 2.9Vout, 300mAout, DFN-6

STMICROELECTRONICS LDK130PU29RFixed LDO Voltage Regulator, 1.9V to 5.5V, 200mV Dropout, 2.9Vout, 300mAout, DFN-6

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LDK130PU29R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LDK130PU29R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDK130PU29R
IC REG LINEAR 2.9V 300MA 6DFN

IC REG LINEAR 2.9V 300MA 6DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 497-14688-1-ND 776-LDK130PU29R 977700-LDK130PU29R LDK130PU29R LDK130PU29R 761-LDK130PU29R LDK130PU29R
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 300mA 2.9V 5.5V DFN LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators STMICROELECTRONICS LDK130PU29RFixed LDO Voltage Regulator, 1.9V to 5.5V, 200mV Dropout, 2.9Vout, 300mAout, DFN-6 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; 6-XFDFN Other; DFN Other; Tape & Reel Other; 6-XFDFN
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data