STMicroelectronics, Inc. 1.5V 300mA 60uA LDO Voltage Regulator IC LDK130PU15R

Description
1.5V 300mA LDO, 60uA Quiescent Current, 5.5V Max Vin Product overview: LDK130PU15R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 300mA, 60uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 300mA, 60uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK130PU15R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5V 300mA LDO, 60uA Quiescent Current, 5.5V Max Vin Product overview: LDK130PU15R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 300mA, 60uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 300mA, 60uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK130PU15R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5V 300mA 60uA LDO Voltage Regulator IC
776-LDK130PU15R
1.5V 300mA 60uA LDO Voltage Regulator IC 776-LDK130PU15R
1.5V 300mA LDO, 60uA Quiescent Current, 5.5V Max Vin Product overview: LDK130PU15R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 300mA, 60uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 300mA, 60uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK130PU15R can be used for catalog matching and distributor lookup.

1.5V 300mA LDO, 60uA Quiescent Current, 5.5V Max Vin Product overview: LDK130PU15R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 300mA, 60uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 300mA, 60uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK130PU15R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1069232-LDK130PU15R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1069232-LDK130PU15R
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1069232-LDK130PU15R
Win Source Part Number: 1069232-LDK130PU15R Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 120 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.5V Package / Case: 6-XFDFN Supplier Device Package: 6-DFN (1.2x1.3) Temperature Range - Operating: -40°C ~ 125°C PSRR: 55dB (120Hz ~ 10kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): LP3981ILDX-2.8/NOPB; LDK130PU29R; LDK130PU32R; LDK130PU-R; MCP1700T-3002E/MAY; MCP1700T-3302E/MAY; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 60 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-14256-6,2266-LDK 130PU15R,497-14256-2 ,-497-14256-1,-497-1 4256-2,497-14256-1,- 497-14256-6 Base Product Number: LDK130 Voltage Dropout (Max): 0.4V @ 300mA

Win Source Part Number: 1069232-LDK130PU15R
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 120 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.5V
Package / Case: 6-XFDFN
Supplier Device Package: 6-DFN (1.2x1.3)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 55dB (120Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): LP3981ILDX-2.8/NOPB; LDK130PU29R; LDK130PU32R; LDK130PU-R; MCP1700T-3002E/MAY; MCP1700T-3302E/MAY;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 60 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-14256-6,2266-LDK130PU15R,497-14256-2,-497-14256-1,-497-14256-2,497-14256-1,-497-14256-6
Base Product Number: LDK130
Voltage Dropout (Max): 0.4V @ 300mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-14256-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-14256-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-14256-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (1.2x1.3)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (1.2x1.3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-14256-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-14256-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-14256-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (1.2x1.3)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (1.2x1.3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-14256-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-14256-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-14256-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (1.2x1.3)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (1.2x1.3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LDK130PU15R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LDK130PU15R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDK130PU15R
IC REG LINEAR 1.5V 300MA 6DFN

IC REG LINEAR 1.5V 300MA 6DFN

Supplier's Site
PMIC - Voltage Regulators - Linear - LDK130PU15R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LDK130PU15R
PMIC - Voltage Regulators - Linear LDK130PU15R
IC REG LINEAR 1.5V 300MA 6DFN

IC REG LINEAR 1.5V 300MA 6DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-LDK130PU15R 1069232-LDK130PU15R 497-14256-2-ND LDK130PU15R LDK130PU15R
Product Name 1.5V 300mA 60uA LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; DFN Other; Tape & Reel Other; 6-XFDFN
Output Voltage 1.5 volts 1.5 volts 1.5 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
Dropout Voltage 0.1000 volts 0.4000 volts 0.4000 volts
Unlock Full Specs
to access all available technical data