Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (1.2x1.3)
Manufacturer: STMicroelectronics
Win Source Part Number: 876918-LDK130PU08R
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (1.2x1.3)
Package: 6-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: LDK130
Categories: Integrated Circuits (ICs)
Case / Package: 6-DFN (1.2x1.3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-14253-1, -497-14253-2, 497-14253-6, 497-14253-1, 497-14253-2, 2266-LDK130PU08R
300mA 800mV LDO, 5.5V In, 60uA Quiescent, DFN Product overview: LDK130PU08R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300mA, 5.5V, 60uA, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300mA, 5.5V, 60uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK130PU08R can be used for catalog matching and distributor lookup.
IC REG LINEAR 0.8V 300MA 6DFN
IC REG LINEAR 0.8V 300MA 6DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 497-14253-2-ND | 876918-LDK130PU08R | 776-LDK130PU08R | LDK130PU08R | LDK130PU08R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LDK130PU08R | 300mA 5.5V 60uA DFN LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; 6-XFDFN | Other; 6-DFN (1.2x1.3) | Other; DFN | ||
| Special Features | Input Overcurrent Protection | Enable |