Manufacturer: STMicroelectronics
Win Source Part Number: 876921-LDK130PU-R
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 6-DFN (1.2x1.3)
Package: 6-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: LDK130
Categories: Integrated Circuits (ICs)
Case / Package: 6-DFN (1.2x1.3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-14262-2, -497-14262-6, 497-14262-6, 497-14262-1, 497-14262-2, -497-14262-1
300mA LDO, 5.5V In, 800mV-5.3V Adj Out, 60uA Quiescent, DFN Product overview: LDK130PU-R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300mA, 5.5V, 5.3V, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300mA, 5.5V, 5.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK130PU-R can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 6-DFN (1.2x1.3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 6-DFN (1.2x1.3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 6-DFN (1.2x1.3)
IC REG LINEAR POS ADJ 300MA 6DFN
IC REG LINEAR POS ADJ 300MA 6DFN
IC REG LINEAR POS ADJ 300MA 6DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 876921-LDK130PU-R | 776-LDK130PU-R | 497-14262-2-ND | LDK130PU-R | LDK130PU-R | LDK130PU-R |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LDK130PU-R | 300mA 5.5V 5.3V DFN LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Polarity | Positive | Positive | Positive | |||
| Package Type | Other; 6-DFN (1.2x1.3) | Other; DFN | Other; 6-XFDFN | Other; 6-XFDFN | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Output Voltage | 5.3 volts | 0.8000 to 5.1 volts | 0.8000 volts | 0.8000 volts |