STMicroelectronics, Inc. LDO Voltage Regulators LDK130PU-R

Description
LDO Voltage Regulators 300mA current very low noise LDO
Datasheet
Description
LDO Voltage Regulators 300mA current very low noise LDO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
LDK130PU-R
LDO Voltage Regulators LDK130PU-R
LDO Voltage Regulators 300mA current very low noise LDO

LDO Voltage Regulators 300mA current very low noise LDO

Buy Now Datasheet
Ldo, Adj O/p, 0.8V, 0.3A, Dfn-6; Output Type Stmicroelectronics - 38Y7801 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj O/p, 0.8V, 0.3A, Dfn-6; Output Type Stmicroelectronics
38Y7801
Ldo, Adj O/p, 0.8V, 0.3A, Dfn-6; Output Type Stmicroelectronics 38Y7801
LDO, ADJ O/P, 0.8V, 0.3A, DFN-6; Output Type:Adjustable; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:-; Output Current:300mA; DropoutRoHS Compliant: Yes

LDO, ADJ O/P, 0.8V, 0.3A, DFN-6; Output Type:Adjustable; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:-; Output Current:300mA; DropoutRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number LDK130PU-R 38Y7801
Product Name LDO Voltage Regulators Ldo, Adj O/p, 0.8V, 0.3A, Dfn-6; Output Type Stmicroelectronics
Input Voltage 1.9 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details