STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDK130M33RY

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-17800-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-17800-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-17800-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-17800-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-17800-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-17800-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-17800-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-17800-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-17800-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LDK130M33RY - 850159-LDK130M33RY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LDK130M33RY
850159-LDK130M33RY
PMIC - PMIC - Voltage Regulators - Linear - LDK130M33RY 850159-LDK130M33RY
Manufacturer: STMicroelectronics Win Source Part Number: 850159-LDK130M33RY Series: Automotive, AEC-Q100 Features: Linear Voltage Regulator IC 1 Output Package: Reel - TR Family Name: LDK130 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17800-2, LDK130M33RY-ND, 497-17800-1, 497-17800-6

Manufacturer: STMicroelectronics
Win Source Part Number: 850159-LDK130M33RY
Series: Automotive, AEC-Q100
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: LDK130
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-17800-2, LDK130M33RY-ND, 497-17800-1, 497-17800-6

Buy Now Datasheet
Voltage Regulators - 1751743P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1751743P
Voltage Regulators 1751743P
300 mA low quiescent current very low no

300 mA low quiescent current very low no

Supplier's Site
Voltage Regulators - 1751743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1751743
Voltage Regulators 1751743
300 mA low quiescent current very low no

300 mA low quiescent current very low no

Supplier's Site
Voltage Regulators - 1751730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1751730
Voltage Regulators 1751730
300 mA low quiescent current very low no

300 mA low quiescent current very low no

Supplier's Site
Singapore, Singapore
300 mA LDO Voltage Regulator IC
776-LDK130M33RY
300 mA LDO Voltage Regulator IC 776-LDK130M33RY
300 mA low quiescent current very low noise LDO Product overview: LDK130M33RY from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK130M33RY can be used for catalog matching and distributor lookup.

300 mA low quiescent current very low noise LDO Product overview: LDK130M33RY from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK130M33RY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LDK130M33RY
LDO Voltage Regulators LDK130M33RY
LDO Voltage Regulators 300 mA low quiescent current very low noise LDO

LDO Voltage Regulators 300 mA low quiescent current very low noise LDO

Buy Now Datasheet
IC REG LINEAR 3.3V 300MA SOT23-5 - 761-LDK130M33RY - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3.3V 300MA SOT23-5
761-LDK130M33RY
IC REG LINEAR 3.3V 300MA SOT23-5 761-LDK130M33RY
IC REG LINEAR 3.3V 300MA SOT23-5

IC REG LINEAR 3.3V 300MA SOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LDK130M33RY - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LDK130M33RY
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDK130M33RY
IC REG LINEAR 3.3V 300MA SOT23-5

IC REG LINEAR 3.3V 300MA SOT23-5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LDK130M33RY - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LDK130M33RY
PMIC - Voltage Regulators - Linear LDK130M33RY
IC REG LINEAR 3.3V 300MA SOT23-5

IC REG LINEAR 3.3V 300MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LDK130M33RY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LDK130M33RY
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDK130M33RY
IC REG LINEAR 3.3V 300MA SOT23-5

IC REG LINEAR 3.3V 300MA SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 497-17800-2-ND 850159-LDK130M33RY 1751743P 1751743 776-LDK130M33RY LDK130M33RY 761-LDK130M33RY LDK130M33RY LDK130M33RY LDK130M33RY
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LDK130M33RY Voltage Regulators Voltage Regulators 300 mA LDO Voltage Regulator IC LDO Voltage Regulators IC REG LINEAR 3.3V 300MA SOT23-5 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SC-74A, SOT-753 Other; Reel - TR SOT23; Other; SOT-23 SOT23; Other; Sot-23 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753 SOT23
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data