Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
300 mA low quiescent current very low noise LDO Product overview: LDK130M33R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK130M33R can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1052135-LDK130M33R
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.4V @ 300mA
Operating Supply Current: 60μA to 120μA
PSRR: 55dB (120Hz to 10kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): AP2210K-3.3TRG1; TS5205CX533; TS5205CX533 RFG; LDK130M33R;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3.3V 300MA SOT23-5
300mA null 3.3V Positive electrode 5.5V SOT-323-5L Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 3.3V 300MA SOT23-5
IC REG LINEAR 3.3V 300MA SOT23-5
IC REG LINEAR 3.3V 300MA SOT23-5
LDO Voltage Regulators 300mA low Q LDO 1.9 to 5.5V 100mV
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-13706-2-ND | 776-LDK130M33R | 1052135-LDK130M33R | LDK130M33R | LDK130M33R | LDK130M33R | LDK130M33R | 761-LDK130M33R | LDK130M33R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 300 mA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LDK130M33R | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | IC REG LINEAR 3.3V 300MA SOT23-5 | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | Low Dropout | ||||||
| Output Polarity | Positive | Positive | Positive | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; SC-74A, SOT-753 | Other; SOT-23-5 | SOT23; Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |