STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDK130M12R

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-14019-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-14019-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-14019-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-14019-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-14019-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-14019-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-14019-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-14019-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-14019-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
 - LDK130M12R - Rochester Electronics
Newburyport, MA, United States
LDK130 - 300 mA low quiescent/very low noise LDO

LDK130 - 300 mA low quiescent/very low noise LDO

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LDK130M12R - 1052130-LDK130M12R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LDK130M12R
1052130-LDK130M12R
PMIC - PMIC - Voltage Regulators - Linear - LDK130M12R 1052130-LDK130M12R
Manufacturer: STMicroelectronics Win Source Part Number: 1052130-LDK130M12R Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.4V @ 300mA Operating Supply Current: 60μA to 120μA PSRR: 55dB (120Hz to 10kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): ADP130AUJZ-1.2-R7; LDK130M12RY; G9184-120T11U; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1052130-LDK130M12R
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.4V @ 300mA
Operating Supply Current: 60μA to 120μA
PSRR: 55dB (120Hz to 10kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): ADP130AUJZ-1.2-R7; LDK130M12RY; G9184-120T11U;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
1.2V 300mA 60uA SOT-23 LDO Voltage Regulator IC
776-LDK130M12R
1.2V 300mA 60uA SOT-23 LDO Voltage Regulator IC 776-LDK130M12R
1.2V 300mA LDO, 60uA IQ, 2% Acc, SOT-23, 5.5V In Product overview: LDK130M12R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 300mA, 60uA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 300mA, 60uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK130M12R can be used for catalog matching and distributor lookup.

1.2V 300mA LDO, 60uA IQ, 2% Acc, SOT-23, 5.5V In Product overview: LDK130M12R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 300mA, 60uA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 300mA, 60uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK130M12R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LDK130M12R - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LDK130M12R
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDK130M12R
IC REG LINEAR 1.2V 300MA SOT23-5

IC REG LINEAR 1.2V 300MA SOT23-5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LDK130M12R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LDK130M12R
PMIC - Voltage Regulators - Linear LDK130M12R
IC REG LINEAR 1.2V 300MA SOT23-5

IC REG LINEAR 1.2V 300MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LDK130M12R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LDK130M12R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDK130M12R
IC REG LINEAR 1.2V 300MA SOT23-5

IC REG LINEAR 1.2V 300MA SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 497-14019-2-ND LDK130M12R 1052130-LDK130M12R 776-LDK130M12R LDK130M12R LDK130M12R LDK130M12R
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LDK130M12R 1.2V 300mA 60uA SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SOT-23 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data