Manufacturer: STMicroelectronics
Win Source Part Number: 922883-LDK130M-R
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Adjustable Output 300mA SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: LDK130
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-14023-1, 497-14023-2, 497-14023-6
300mA LDO, 5.1V Adj, 60uA Iq, 200mV Vdo, SOT-23-5 Product overview: LDK130M-R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300mA, 5.1V, 60uA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300mA, 5.1V, 60uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK130M-R can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-23-5
IC REG LIN POS ADJ 300MA SOT23-5
IC REG LIN POS ADJ 300MA SOT23-5
IC REG LIN POS ADJ 300MA SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 922883-LDK130M-R | 776-LDK130M-R | 497-14023-6-ND | LDK130M-R | LDK130M-R | LDK130M-R |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LDK130M-R | 300mA 5.1V 60uA SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | |||
| Package Type | SOT23; Other; SOT-23-5 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Output Voltage | 5.1 volts | 0.8000 to 5.1 volts | 0.8000 volts | 0.8000 volts |