STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Linear - LDK130C12R LDK130C12R

Description
Manufacturer: STMicroelectronics Win Source Part Number: 114802-LDK130C12R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.4V @ 300mA Operating Supply Current: 60μA to 120μA PSRR: 55dB (120Hz to 10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 114802-LDK130C12R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.4V @ 300mA Operating Supply Current: 60μA to 120μA PSRR: 55dB (120Hz to 10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LDK130C12R - 114802-LDK130C12R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LDK130C12R
114802-LDK130C12R
PMIC - PMIC - Voltage Regulators - Linear - LDK130C12R 114802-LDK130C12R
Manufacturer: STMicroelectronics Win Source Part Number: 114802-LDK130C12R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.4V @ 300mA Operating Supply Current: 60μA to 120μA PSRR: 55dB (120Hz to 10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 114802-LDK130C12R
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.4V @ 300mA
Operating Supply Current: 60μA to 120μA
PSRR: 55dB (120Hz to 10kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
300 mA LDO Voltage Regulator IC
776-LDK130C12R
300 mA LDO Voltage Regulator IC 776-LDK130C12R
300 mA low quiescent current very low noise LDO Product overview: LDK130C12R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK130C12R can be used for catalog matching and distributor lookup.

300 mA low quiescent current very low noise LDO Product overview: LDK130C12R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK130C12R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-13703-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-13703-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-13703-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-323-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-323-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-13703-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-13703-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-13703-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-323-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-323-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-13703-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-13703-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-13703-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-323-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-323-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LDK130C12R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LDK130C12R
PMIC - Voltage Regulators - Linear LDK130C12R
IC REG LINEAR 1.2 300MA SOT323-5

IC REG LINEAR 1.2 300MA SOT323-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LDK130C12R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LDK130C12R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDK130C12R
IC REG LINEAR 1.2 300MA SOT323-5

IC REG LINEAR 1.2 300MA SOT323-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LDK130C12R
LDO Voltage Regulators LDK130C12R
LDO Voltage Regulators 300mA low Q LDO 1.9 to 5.5V 100mV

LDO Voltage Regulators 300mA low Q LDO 1.9 to 5.5V 100mV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 114802-LDK130C12R 776-LDK130C12R 497-13703-1-ND LDK130C12R LDK130C12R LDK130C12R
Product Name PMIC - PMIC - Voltage Regulators - Linear - LDK130C12R 300 mA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type SOT23; Other; SOT-23-5 Other; SOT-23-5 Other; 5-TSSOP, SC-70-5, SOT-353
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data