Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-323-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-323-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-323-5
300mA LDO, 5.5V In, Adj Out, 60uA Iq, SOT-323-5 Product overview: LDK130C-R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300mA, 5.5V, 60uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300mA, 5.5V, 60uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK130C-R can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 876917-LDK130C-R
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-323-5
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: LDK130
Categories: Integrated Circuits (ICs)
Case / Package: SOT-323-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-14018-6, -497-14018-1, -497-14018-2, 497-14018-1, 497-14018-2, -497-14018-6
IC REG LIN POS ADJ 300MA SOT323
IC REG LIN POS ADJ 300MA SOT323
IC REG LIN POS ADJ 300MA SOT323
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 497-14018-6-ND | 776-LDK130C-R | 876917-LDK130C-R | LDK130C-R | LDK130C-R | LDK130C-R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 300mA 5.5V 60uA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LDK130C-R | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; 5-TSSOP, SC-70-5, SOT-353 | Other; SOT-323-5 | Other; SOT-323-5 | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | ||
| Special Features | Input Overcurrent Protection | Enable |