LDK120 - 200 mA low quiescent/very low noise LDO
2.5V 200mA LDO, Low Iq, 5.5V In, DFN Product overview: LDK120PU25R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 2.5V, 200mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 2.5V, 200mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK120PU25R can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1320075-LDK120PU25R
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 100 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.5V
Supplier Device Package: 6-DFN (1.2x1.3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 6-XFDFN
PSRR: 55dB (120Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 60 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-14682-2,497-1468
Base Product Number: LDK120
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.3V @ 200mA
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-DFN (1.2x1.3)
IC REG LINEAR 2.5V 200MA 6DFN
LDO Voltage Regulators 200 mA low quiescent current very low noise LDO
IC REG LINEAR 2.5V 200MA 6DFN
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LDK120PU25R | 776-LDK120PU25R | 1320075-LDK120PU25R | 497-14682-2-ND | LDK120PU25R | LDK120PU25R | LDK120PU25R |
| Product Name | Low-Power 2.5V 200mA 5.5V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; DFN6 | Other; DFN | Other; 6-XFDFN | Other; 6-XFDFN | |||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | ||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | ||||
| Dropout Voltage | 0.1500 volts | 0.3000 volts | 0.3000 volts |