Low Noise LDO, 200mA, Adj. Output, 1.9-5.5V In, DFN Product overview: LDK120PU-R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA, 5.5V, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, 5.5V, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK120PU-R can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 070862-LDK120PU-R
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.15V @ 200mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 200mA
Output Voltage: 0.8 V to 5.35 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-DFN (1.2x1.3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.3V @ 200mA
Operating Supply Current: 60μA to 100μA
PSRR: 55dB (120Hz to 10kHz)
Maximum Output Voltage: 5.2V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA 6-DFN (1.2x1.3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA 6-DFN (1.2x1.3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA 6-DFN (1.2x1.3)
IC REG LINEAR POS ADJ 200MA 6DFN
IC REG LINEAR POS ADJ 200MA 6DFN
IC REG LINEAR POS ADJ 200MA 6DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LDK120PU-R | 070862-LDK120PU-R | 497-14016-6-ND | LDK120PU-R | LDK120PU-R | LDK120PU-R |
| Product Name | 200mA 5.5V DFN LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LDK120PU-R | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; DFN | Other; 6-DFN (1.2x1.3) | Other; 6-XFDFN | Other; 6-XFDFN | ||
| Output Voltage | 5.2 volts | 0.8000 volts | 0.8000 to 5.2 volts | 0.8000 volts | 0.8000 volts | |
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |
| Dropout Voltage | 0.1500 volts | 0.3000 volts | 0.3000 volts | 0.3000 volts |