Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Manufacturer: STMicroelectronics
Win Source Part Number: 1052122-LDK120M29R
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.9V
Operating Supply Current: 60μA to 100μA
PSRR: 55dB (120Hz to 10kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
2.9V 200mA LDO, Low Noise, 5.5V In, SOT-23-5 Product overview: LDK120M29R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.9V, 200mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.9V, 200mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK120M29R can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.9V 200MA SOT23-5
IC REG LINEAR 2.9V 200MA SOT23-5
IC REG LINEAR 2.9V 200MA SOT23-5
LDO Voltage Regulators 200 mA low quiescent current very low noise LDO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-14676-2-ND | 1052122-LDK120M29R | 776-LDK120M29R | LDK120M29R | LDK120M29R | LDK120M29R | LDK120M29R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LDK120M29R | 2.9V 200mA 5.5V SOT-23 LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |