Manufacturer: STMicroelectronics
Win Source Part Number: 018582-LDK120M18R
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 60μA to 100μA
PSRR: 55dB (120Hz to 10kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
200 mA low quiescent current very low noise LDO Product overview: LDK120M18R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK120M18R can be used for catalog matching and distributor lookup.
LDK120 - 200 mA low quiescent/very low noise LDO
IC REG LINEAR 1.8V 200MA SOT23-5
LDO Voltage Regulators 200 mA low quiescent Very low noise LDO
IC REG LINEAR 1.8V 200MA SOT23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 018582-LDK120M18R | 497-13496-6-ND | 776-LDK120M18R | LDK120M18R | LDK120M18R | LDK120M18R | LDK120M18R |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LDK120M18R | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 200 mA LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SOT-23-5 | SOT23; Other; SOT-23-5 | |||
| Life Cycle Stage | Maturity; Active |