Manufacturer: STMicroelectronics
Win Source Part Number: 018580-LDK120M12R
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 60μA to 100μA
PSRR: 55dB (120Hz to 10kHz)
Protection Features: Over Current, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
1.2V 200mA LDO, 60uA IQ, SOT-23-5, 5.5V In Product overview: LDK120M12R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 200mA, 60uA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 200mA, 60uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK120M12R can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.2V 200MA SOT23-5
IC REG LINEAR 1.2V 200MA SOT23-5
IC REG LINEAR 1.2V 200MA SOT23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 018580-LDK120M12R | 497-LDK120M12RDKR-ND | 776-LDK120M12R | LDK120M12R | LDK120M12R | LDK120M12R |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LDK120M12R | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.2V 200mA 60uA SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||
| Package Type | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 | ||
| Life Cycle Stage | Maturity; Active |