STMicroelectronics, Inc. 200 mA LDO Voltage Regulator IC LDK120M11R

Description
LDK120 - 200 mA low quiescent/very low noise LDO
Request a Quote Datasheet
Description
LDK120 - 200 mA low quiescent/very low noise LDO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LDK120M11R - Rochester Electronics
Newburyport, MA, United States
LDK120 - 200 mA low quiescent/very low noise LDO

LDK120 - 200 mA low quiescent/very low noise LDO

Supplier's Site Datasheet
Singapore, Singapore
200 mA LDO Voltage Regulator IC
776-LDK120M11R
200 mA LDO Voltage Regulator IC 776-LDK120M11R
200 mA low quiescent current very low noise LDO Product overview: LDK120M11R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK120M11R can be used for catalog matching and distributor lookup.

200 mA low quiescent current very low noise LDO Product overview: LDK120M11R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK120M11R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LDK120M11R - 1052120-LDK120M11R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LDK120M11R
1052120-LDK120M11R
PMIC - PMIC - Voltage Regulators - Linear - LDK120M11R 1052120-LDK120M11R
Manufacturer: STMicroelectronics Win Source Part Number: 1052120-LDK120M11R Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.1V Operating Supply Current: 60μA to 100μA PSRR: 55dB (120Hz to 10kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): ADP1711AUJZ-1.05R7; S-1135A10-M5T1U; S-1135B10-M5T1U; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1052120-LDK120M11R
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.1V
Operating Supply Current: 60μA to 100μA
PSRR: 55dB (120Hz to 10kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): ADP1711AUJZ-1.05R7; S-1135A10-M5T1U; S-1135B10-M5T1U;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-13493-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-13493-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-13493-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LDK120M11R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LDK120M11R
PMIC - Voltage Regulators - Linear LDK120M11R
IC REG LINEAR 1.1V 200MA SOT23-5

IC REG LINEAR 1.1V 200MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LDK120M11R
LDO Voltage Regulators LDK120M11R
LDO Voltage Regulators 200 mA low quiescent Very low noise LDO

LDO Voltage Regulators 200 mA low quiescent Very low noise LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LDK120M11R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LDK120M11R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDK120M11R
IC REG LINEAR 1.1V 200MA SOT23-5

IC REG LINEAR 1.1V 200MA SOT23-5

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LDK120M11R 776-LDK120M11R 1052120-LDK120M11R 497-13493-2-ND LDK120M11R LDK120M11R LDK120M11R
Product Name 200 mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LDK120M11R Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type SOT23; Other; SOT-23-5 Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Output Voltage Type Fixed Fixed; Fixed Fixed
Output Voltage 1.1 volts 1.1 volts 1.1 volts 1.1 volts
IQ 6.00E-5 amps 6.00E-5 amps
Unlock Full Specs
to access all available technical data