STMicroelectronics Electronic Surplus - LDK120M10R LDK120M10R

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1195926-LDK120M10R Packaging: Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 55dB (120Hz ~ 10kHz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.st.com Manufacturer Package: SC-74A, SOT-753 Maximum Supply Current: 100μA Alternative Parts (Cross-Reference): LP2983AIM5-1.0/NOPB; LDK130M10R; LDK120M10R; BU10UC3WG-TL; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: LDK120 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1V Voltage - Input (Maximum): 5.5V Maximum Dropout Voltage: 0.3V at 200mA Current - Quiescent (Iq): 60μA
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1195926-LDK120M10R Packaging: Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 55dB (120Hz ~ 10kHz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.st.com Manufacturer Package: SC-74A, SOT-753 Maximum Supply Current: 100μA Alternative Parts (Cross-Reference): LP2983AIM5-1.0/NOPB; LDK130M10R; LDK120M10R; BU10UC3WG-TL; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: LDK120 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1V Voltage - Input (Maximum): 5.5V Maximum Dropout Voltage: 0.3V at 200mA Current - Quiescent (Iq): 60μA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LDK120M10R - 1195926-LDK120M10R - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LDK120M10R
1195926-LDK120M10R
Electronic Surplus - LDK120M10R 1195926-LDK120M10R
Manufacturer: STMicroelectronics Win Source Part Number: 1195926-LDK120M10R Packaging: Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 55dB (120Hz ~ 10kHz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.st.com Manufacturer Package: SC-74A, SOT-753 Maximum Supply Current: 100μA Alternative Parts (Cross-Reference): LP2983AIM5-1.0/NOPB; LDK130M10R; LDK120M10R; BU10UC3WG-TL; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: LDK120 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1V Voltage - Input (Maximum): 5.5V Maximum Dropout Voltage: 0.3V at 200mA Current - Quiescent (Iq): 60μA

Manufacturer: STMicroelectronics
Win Source Part Number: 1195926-LDK120M10R
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 55dB (120Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.st.com
Manufacturer Package: SC-74A, SOT-753
Maximum Supply Current: 100μA
Alternative Parts (Cross-Reference): LP2983AIM5-1.0/NOPB; LDK130M10R; LDK120M10R; BU10UC3WG-TL;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: LDK120
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.3V at 200mA
Current - Quiescent (Iq): 60μA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1195926-LDK120M10R
Product Name Electronic Surplus - LDK120M10R
Unlock Full Specs
to access all available technical data