STMicroelectronics, Inc. 3.2V 200mA 50uA LDO Voltage Regulator IC LDK120C32R

Description
3.2V 200mA LDO, Low Noise, 50uA IQ, SOT-323-5 Product overview: LDK120C32R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.2V, 200mA, 50uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 200mA, 50uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK120C32R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.2V 200mA LDO, Low Noise, 50uA IQ, SOT-323-5 Product overview: LDK120C32R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.2V, 200mA, 50uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 200mA, 50uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK120C32R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.2V 200mA 50uA LDO Voltage Regulator IC
776-LDK120C32R
3.2V 200mA 50uA LDO Voltage Regulator IC 776-LDK120C32R
3.2V 200mA LDO, Low Noise, 50uA IQ, SOT-323-5 Product overview: LDK120C32R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.2V, 200mA, 50uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 200mA, 50uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK120C32R can be used for catalog matching and distributor lookup.

3.2V 200mA LDO, Low Noise, 50uA IQ, SOT-323-5 Product overview: LDK120C32R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.2V, 200mA, 50uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 200mA, 50uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK120C32R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-14246-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-14246-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-14246-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-323-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-323-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-14246-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-14246-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-14246-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-323-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-323-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-14246-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-14246-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-14246-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-323-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-323-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LDK120C32R - 1052118-LDK120C32R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LDK120C32R
1052118-LDK120C32R
PMIC - PMIC - Voltage Regulators - Linear - LDK120C32R 1052118-LDK120C32R
Manufacturer: STMicroelectronics Win Source Part Number: 1052118-LDK120C32R Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-323-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.2V Operating Supply Current: 60μA to 100μA PSRR: 55dB (120Hz to 10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1052118-LDK120C32R
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-323-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.2V
Operating Supply Current: 60μA to 100μA
PSRR: 55dB (120Hz to 10kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LDK120C32R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LDK120C32R
PMIC - Voltage Regulators - Linear LDK120C32R
IC REG LIN 3.2V 200MA SOT323-5

IC REG LIN 3.2V 200MA SOT323-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LDK120C32R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LDK120C32R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDK120C32R
IC REG LIN 3.2V 200MA SOT323-5

IC REG LIN 3.2V 200MA SOT323-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-LDK120C32R 497-14246-1-ND 1052118-LDK120C32R LDK120C32R LDK120C32R
Product Name 3.2V 200mA 50uA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LDK120C32R PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; SOT-323-5 Other; 5-TSSOP, SC-70-5, SOT-353 Other; SOT-323-5
Output Voltage 3.2 volts 3.2 volts 3.2 volts 3.2 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Dropout Voltage 0.1500 volts 0.3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3309ART-3.3-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Voltage Regulators - 9227658 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details
Motor Drivers, Controllers - A4975SB-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
IOUT 1.5 amps
VIN 4.5 to 5.5 volts
View Details
Battery Chargers - BQ2002TSN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details