STMicroelectronics, Inc. 3.1V 200mA 100uA LDO Voltage Regulator IC LDK120C31R

Description
3.1V 200mA LDO Regulator, 100uA Iq, 150mV Dropout, SOT-323-5 Product overview: LDK120C31R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.1V, 200mA, 100uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.1V, 200mA, 100uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK120C31R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.1V 200mA LDO Regulator, 100uA Iq, 150mV Dropout, SOT-323-5 Product overview: LDK120C31R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.1V, 200mA, 100uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.1V, 200mA, 100uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK120C31R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.1V 200mA 100uA LDO Voltage Regulator IC
776-LDK120C31R
3.1V 200mA 100uA LDO Voltage Regulator IC 776-LDK120C31R
3.1V 200mA LDO Regulator, 100uA Iq, 150mV Dropout, SOT-323-5 Product overview: LDK120C31R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.1V, 200mA, 100uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.1V, 200mA, 100uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK120C31R can be used for catalog matching and distributor lookup.

3.1V 200mA LDO Regulator, 100uA Iq, 150mV Dropout, SOT-323-5 Product overview: LDK120C31R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.1V, 200mA, 100uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.1V, 200mA, 100uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK120C31R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-14012-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-14012-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-14012-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-323-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-323-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-14012-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-14012-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-14012-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-323-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-323-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-14012-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-14012-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-14012-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-323-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-323-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LDK120C31R - 1052117-LDK120C31R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LDK120C31R
1052117-LDK120C31R
PMIC - PMIC - Voltage Regulators - Linear - LDK120C31R 1052117-LDK120C31R
Manufacturer: STMicroelectronics Win Source Part Number: 1052117-LDK120C31R Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-323-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.1V Operating Supply Current: 60μA to 100μA PSRR: 55dB (120Hz to 10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1052117-LDK120C31R
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-323-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.1V
Operating Supply Current: 60μA to 100μA
PSRR: 55dB (120Hz to 10kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
LDO Voltage Regulators 200mA Low Quiescent Crnt low noise LDO - 761-LDK120C31R - Utmel Electronic Limited
Hong Kong, China
LDO Voltage Regulators 200mA Low Quiescent Crnt low noise LDO
761-LDK120C31R
LDO Voltage Regulators 200mA Low Quiescent Crnt low noise LDO 761-LDK120C31R
LDO Voltage Regulators 200mA Low Quiescent Crnt low noise LDO

LDO Voltage Regulators 200mA Low Quiescent Crnt low noise LDO

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LDK120C31R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LDK120C31R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDK120C31R
IC REG LIN 3.1V 200MA SOT323-5

IC REG LIN 3.1V 200MA SOT323-5

Supplier's Site
PMIC - Voltage Regulators - Linear - LDK120C31R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LDK120C31R
PMIC - Voltage Regulators - Linear LDK120C31R
IC REG LIN 3.1V 200MA SOT323-5

IC REG LIN 3.1V 200MA SOT323-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-LDK120C31R 497-14012-6-ND 1052117-LDK120C31R 761-LDK120C31R LDK120C31R LDK120C31R
Product Name 3.1V 200mA 100uA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LDK120C31R LDO Voltage Regulators 200mA Low Quiescent Crnt low noise LDO Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SOT-323-5 Other; 5-TSSOP, SC-70-5, SOT-353 Other; SOT-323-5 SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; SSOP
Output Voltage 3.1 volts 3.1 volts 3.1 volts 3.1 volts 3.1 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Dropout Voltage 0.1500 volts 0.3000 volts 0.1500 volts
Unlock Full Specs
to access all available technical data