STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDK120C29R

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-323-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-323-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-14673-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-14673-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-14673-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-323-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-323-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-14673-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-14673-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-14673-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-323-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-323-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-14673-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-14673-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-14673-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-323-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-323-5

Buy Now Datasheet
Singapore, Singapore
200 mA LDO Voltage Regulator IC
776-LDK120C29R
200 mA LDO Voltage Regulator IC 776-LDK120C29R
200 mA low quiescent current very low noise LDO Product overview: LDK120C29R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK120C29R can be used for catalog matching and distributor lookup.

200 mA low quiescent current very low noise LDO Product overview: LDK120C29R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK120C29R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LDK120C29R - 922881-LDK120C29R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LDK120C29R
922881-LDK120C29R
PMIC - PMIC - Voltage Regulators - Linear - LDK120C29R 922881-LDK120C29R
Manufacturer: STMicroelectronics Win Source Part Number: 922881-LDK120C29R Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed Output 200mA SOT-323-5 Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Family Name: LDK120 Categories: Integrated Circuits (ICs) Case / Package: SOT-323-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-14673-6, LDK120C29R-ND, -497-14673-1, 497-14673-6, -497-14673-2, 497-14673-2, 497-14673-1

Manufacturer: STMicroelectronics
Win Source Part Number: 922881-LDK120C29R
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 200mA SOT-323-5
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: LDK120
Categories: Integrated Circuits (ICs)
Case / Package: SOT-323-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-14673-6, LDK120C29R-ND, -497-14673-1, 497-14673-6, -497-14673-2, 497-14673-2, 497-14673-1

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LDK120C29R
LDO Voltage Regulators LDK120C29R
LDO Voltage Regulators 200 mA low quiescent current very low noise LDO

LDO Voltage Regulators 200 mA low quiescent current very low noise LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LDK120C29R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LDK120C29R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDK120C29R
IC REG LINEAR 2.9V200MA SOT323-5

IC REG LINEAR 2.9V200MA SOT323-5

Supplier's Site
PMIC - Voltage Regulators - Linear - LDK120C29R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LDK120C29R
PMIC - Voltage Regulators - Linear LDK120C29R
IC REG LINEAR 2.9V200MA SOT323-5

IC REG LINEAR 2.9V200MA SOT323-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 497-14673-2-ND 776-LDK120C29R 922881-LDK120C29R LDK120C29R LDK120C29R LDK120C29R
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 200 mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LDK120C29R LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed
Package Type Other; 5-TSSOP, SC-70-5, SOT-353 Other; SOT-23-5 Other; SOT-323-5 SC-70; SSOP
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5947KLPTR-B-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3.6 amps
VIN 40 volts
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP162ACBZ-4.2-R7 - 910618-ADP162ACBZ-4.2-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; 4-WLCSP (0.96x0.96)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1915243 - RS Components, Ltd.
Specs
Output Polarity Negative
Package Type Other; So
IQ 2.00E-4 amps
View Details
Buck 1.8V LDO Voltage Regulator IC - 85-BQ25120AYFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers