Manufacturer: STMicroelectronics
Win Source Part Number: 018577-LDK120C28R
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-323-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.8V
Operating Supply Current: 60μA to 100μA
PSRR: 55dB (120Hz to 10kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
2.8V 200mA LDO, 60uA Quiescent Current, SOT-323-5 Product overview: LDK120C28R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 200mA, 60uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 200mA, 60uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK120C28R can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-323-5
IC REG LIN 2.8V 200MA SOT323-5
IC REG LIN 2.8V 200MA SOT323-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 018577-LDK120C28R | 776-LDK120C28R | 497-13489-2-ND | LDK120C28R | LDK120C28R |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LDK120C28R | 2.8V 200mA 60uA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; SOT-323-5 | Other; SOT-323-5 | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP | |
| Life Cycle Stage | Maturity; Active |