STMicroelectronics, Inc. 200 mA LDO Voltage Regulator IC LDK120C15R

Description
200 mA low quiescent current very low noise LDO Product overview: LDK120C15R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK120C15R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200 mA low quiescent current very low noise LDO Product overview: LDK120C15R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK120C15R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200 mA LDO Voltage Regulator IC
776-LDK120C15R
200 mA LDO Voltage Regulator IC 776-LDK120C15R
200 mA low quiescent current very low noise LDO Product overview: LDK120C15R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK120C15R can be used for catalog matching and distributor lookup.

200 mA low quiescent current very low noise LDO Product overview: LDK120C15R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK120C15R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LDK120C15R - 018575-LDK120C15R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LDK120C15R
018575-LDK120C15R
PMIC - PMIC - Voltage Regulators - Linear - LDK120C15R 018575-LDK120C15R
Manufacturer: STMicroelectronics Win Source Part Number: 018575-LDK120C15R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-323-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.5V Operating Supply Current: 60μA to 100μA PSRR: 55dB (120Hz to 10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 018575-LDK120C15R
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-323-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Operating Supply Current: 60μA to 100μA
PSRR: 55dB (120Hz to 10kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-13486-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-13486-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-13486-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-323-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-323-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LDK120C15R
LDO Voltage Regulators LDK120C15R
LDO Voltage Regulators 200 mA low quiescent Very low noise LDO

LDO Voltage Regulators 200 mA low quiescent Very low noise LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LDK120C15R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LDK120C15R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDK120C15R
IC REG LIN 1.5V 200MA SOT323-5

IC REG LIN 1.5V 200MA SOT323-5

Supplier's Site
PMIC - Voltage Regulators - Linear - LDK120C15R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LDK120C15R
PMIC - Voltage Regulators - Linear LDK120C15R
IC REG LIN 1.5V 200MA SOT323-5

IC REG LIN 1.5V 200MA SOT323-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-LDK120C15R 018575-LDK120C15R 497-13486-2-ND LDK120C15R LDK120C15R LDK120C15R
Product Name 200 mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LDK120C15R Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; SOT-323-5 Other; SOT-323-5 Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; SSOP
Output Voltage 1.5 volts 1.5 volts 1.5 volts 1.5 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
IQ 6.00E-5 amps 6.00E-5 amps
Unlock Full Specs
to access all available technical data