STMicroelectronics Electronic Surplus - LDK120C10R LDK120C10R

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1195923-LDK120C10R Packaging: Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Supplier Device Package: SOT-323-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 55dB (120Hz ~ 10kHz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.st.com Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353 Maximum Supply Current: 100μA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: LDK120 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1V Voltage - Input (Maximum): 5.5V Maximum Dropout Voltage: 0.3V at 200mA Current - Quiescent (Iq): 60μA
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1195923-LDK120C10R Packaging: Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Supplier Device Package: SOT-323-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 55dB (120Hz ~ 10kHz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.st.com Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353 Maximum Supply Current: 100μA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: LDK120 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1V Voltage - Input (Maximum): 5.5V Maximum Dropout Voltage: 0.3V at 200mA Current - Quiescent (Iq): 60μA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LDK120C10R - 1195923-LDK120C10R - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LDK120C10R
1195923-LDK120C10R
Electronic Surplus - LDK120C10R 1195923-LDK120C10R
Manufacturer: STMicroelectronics Win Source Part Number: 1195923-LDK120C10R Packaging: Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Supplier Device Package: SOT-323-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 55dB (120Hz ~ 10kHz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.st.com Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353 Maximum Supply Current: 100μA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: LDK120 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1V Voltage - Input (Maximum): 5.5V Maximum Dropout Voltage: 0.3V at 200mA Current - Quiescent (Iq): 60μA

Manufacturer: STMicroelectronics
Win Source Part Number: 1195923-LDK120C10R
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Supplier Device Package: SOT-323-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 55dB (120Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.st.com
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Maximum Supply Current: 100μA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Family Part Number: LDK120
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.3V at 200mA
Current - Quiescent (Iq): 60μA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1195923-LDK120C10R
Product Name Electronic Surplus - LDK120C10R
Unlock Full Specs
to access all available technical data