Manufacturer: STMicroelectronics
Win Source Part Number: 1195922-LDK120C08R
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Supplier Device Package: SOT-323-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 55dB (120Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.st.com
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Maximum Supply Current: 100μA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: LDK120
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.8V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.3V at 200mA
Current - Quiescent (Iq): 60μA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1195922-LDK120C08R |
| Product Name | Electronic Surplus - LDK120C08R |