Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA SOT-323-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA SOT-323-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA SOT-323-5
Manufacturer: STMicroelectronics
Win Source Part Number: 018579-LDK120C-R
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.15V @ 200mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 200mA
Output Voltage: 0.8 V to 5.35 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-323-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.3V @ 200mA
Operating Supply Current: 60μA to 100μA
PSRR: 55dB (120Hz to 10kHz)
Maximum Output Voltage: 5.2V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
200 mA low quiescent current very low noise LDO Product overview: LDK120C-R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK120C-R can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 200MA SOT323
IC REG LIN POS ADJ 200MA SOT323
LDO Voltage Regulators 200 mA low quiescent Very low noise LDO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-13492-2-ND | 018579-LDK120C-R | 776-LDK120C-R | LDK120C-R | LDK120C-R | LDK120C-R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LDK120C-R | 200 mA LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 5-TSSOP, SC-70-5, SOT-353 | Other; SOT-323-5 | Other; SOT-323-5 | SC-70; SSOP | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |