1A LDO, 200mV Dropout, 16V In, 12V Out, DFN Product overview: LDFPVR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 16V, 12V, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 16V, 12V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDFPVR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-DFN (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-DFN (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-DFN (2x2)
LDFPV - 1A Very low drop voltage regulator IC
Manufacturer: STMicroelectronics
Win Source Part Number: 018572-LDFPVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.2V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 1A
Output Voltage: 0.8 V to 12 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-DFN (2x2)
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.5V @ 1A
Operating Supply Current: 800μA
PSRR: 62dB to 55dB (120Hz to 100kHz)
Maximum Output Voltage: 12V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
LDO Voltage Regulators 1A Very low drop voltage regulator IC
IC REG LINEAR POS ADJ 1A 6DFN
IC REG LINEAR POS ADJ 1A 6DFN
IC REG LINEAR POS ADJ 1A 6DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LDFPVR | 497-14672-2-ND | LDFPVR | 018572-LDFPVR | LDFPVR | LDFPVR | LDFPVR | LDFPVR |
| Product Name | 1A 16V 12V DFN LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LDFPVR | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; DFN | Other; 6-VDFN Exposed Pad | Other; DFN6 | Other; 6-DFN (2x2) | Other; 6-VDFN Exposed Pad | |||
| Output Voltage | 12 volts | 0.8000 to 12 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
| Dropout Voltage | 0.2000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts |