STMicroelectronics, Inc. Ldo, Adj, 12V, 1A, -40 To 125Deg C; Output Type Stmicroelectronics LDFPUR

Description
LDO, ADJ, 12V, 1A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.6V; Input Voltage Max:16V; Output Voltage Min:800mV; Output Voltage Max:12V; Output Current Max:1A; Dropout Voltage Typ @ Current:200mV RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 12V, 1A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.6V; Input Voltage Max:16V; Output Voltage Min:800mV; Output Voltage Max:12V; Output Current Max:1A; Dropout Voltage Typ @ Current:200mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 12V, 1A, -40 To 125Deg C; Output Type Stmicroelectronics - 38Y7768 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 12V, 1A, -40 To 125Deg C; Output Type Stmicroelectronics
38Y7768
Ldo, Adj, 12V, 1A, -40 To 125Deg C; Output Type Stmicroelectronics 38Y7768
LDO, ADJ, 12V, 1A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.6V; Input Voltage Max:16V; Output Voltage Min:800mV; Output Voltage Max:12V; Output Current Max:1A; Dropout Voltage Typ @ Current:200mV RoHS Compliant: Yes

LDO, ADJ, 12V, 1A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.6V; Input Voltage Max:16V; Output Voltage Min:800mV; Output Voltage Max:12V; Output Current Max:1A; Dropout Voltage Typ @ Current:200mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 38Y7768
Product Name Ldo, Adj, 12V, 1A, -40 To 125Deg C; Output Type Stmicroelectronics
Input Voltage 2.6 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QU - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details