Manufacturer: STMicroelectronics
Win Source Part Number: 876914-LDFPT-TR
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 1A PPAK
Package: Reel - TR
Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LDFPT
Categories: Integrated Circuits (ICs)
Case / Package: PPAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-14663-6, 497-14663-6, 497-14663-2, LDFPT-TR-ND, -497-14663-1, -497-14663-2, 497-14663-1
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A PPAK
1A Adj LDO IC, 16V In, 12V Out, 200mV Drop, TO-252-5 Product overview: LDFPT-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 16V, 12V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 16V, 12V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDFPT-TR can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 1A PPAK
IC REG LINEAR POS ADJ 1A PPAK
LDO Voltage Regulators 1A Very low drop voltage regulator IC
STMICROELECTRONICS LDFPT-TR LDO Voltage Regulator, Adjustable, 2.6V to 16V in, 200mV drop, 800mV to 12V/1A out, P-PAK-5
IC REG LINEAR POS ADJ 1A PPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 876914-LDFPT-TR | 497-14663-2-ND | 776-LDFPT-TR | LDFPT-TR | LDFPT-TR | LDFPT-TR | 761-LDFPT-TR | LDFPT-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LDFPT-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1A 16V 12V TO-252 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | STMICROELECTRONICS LDFPT-TR LDO Voltage Regulator, Adjustable, 2.6V to 16V in, 200mV drop, 800mV to 12V/1A out, P-PAK-5 | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | |||||
| Package Type | DPAK; PPAK; Other; PPAK | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) | Other; TO-252-5 | DPAK; PPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | DPAK | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | ||
| Life Cycle Stage | PhaseOut; Obsolete | |||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Regulator Type | Standard |