Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-DFN (3x3)
LDO Voltage Regulator, 500mA, 16V In, 12V Out, 1% Acc, DFN, SM Product overview: LDFMPUR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 16V, 12V, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 16V, 12V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDFMPUR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 876913-LDFMPUR
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: LDFMPUR
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LDFMPUR-ND, 497-15592-6, 497-15592-2, 497-15592-1
LDO Voltage Regulators 500 mA very low drop voltage regulator
IC REG LINEAR POS ADJ 500MA 6DFN
IC REG LINEAR POS ADJ 500MA 6DFN
IC REG LINEAR POS ADJ 500MA 6DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 497-15592-6-ND | 776-LDFMPUR | 876913-LDFMPUR | LDFMPUR | LDFMPUR | LDFMPUR | LDFMPUR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 500mA 16V 12V DFN LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LDFMPUR | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; 6-VDFN Exposed Pad | Other; DFN | Other; Reel - TR | Other; 6-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable, Power Good |