STMicroelectronics, Inc. 500mA 16V 12V TO-252 LDO Voltage Regulator IC LDFMPT-TR

Description
500mA LDO, 16V In, 12V Out, 125mV Drop, 1% Acc, TO-252-5 Product overview: LDFMPT-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 16V, 12V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 16V, 12V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDFMPT-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500mA LDO, 16V In, 12V Out, 125mV Drop, 1% Acc, TO-252-5 Product overview: LDFMPT-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 16V, 12V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 16V, 12V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDFMPT-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500mA 16V 12V TO-252 LDO Voltage Regulator IC
776-LDFMPT-TR
500mA 16V 12V TO-252 LDO Voltage Regulator IC 776-LDFMPT-TR
500mA LDO, 16V In, 12V Out, 125mV Drop, 1% Acc, TO-252-5 Product overview: LDFMPT-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 16V, 12V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 16V, 12V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDFMPT-TR can be used for catalog matching and distributor lookup.

500mA LDO, 16V In, 12V Out, 125mV Drop, 1% Acc, TO-252-5 Product overview: LDFMPT-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 16V, 12V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 16V, 12V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDFMPT-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-14187-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-14187-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-14187-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA PPAK

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA PPAK

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LDFMPT-TR - 018571-LDFMPT-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LDFMPT-TR
018571-LDFMPT-TR
PMIC - PMIC - Voltage Regulators - Linear - LDFMPT-TR 018571-LDFMPT-TR
Manufacturer: STMicroelectronics Win Source Part Number: 018571-LDFMPT-TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.125V @ 500mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Output Current: 500mA Output Voltage: 0.8 V to 12 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: PPAK Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 0.8V Dropout Voltage-Max: 0.3V @ 500mA Operating Supply Current: 800μA PSRR: 62dB to 55dB (120Hz to 10kHz) Maximum Output Voltage: 12V Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 018571-LDFMPT-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.125V @ 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 500mA
Output Voltage: 0.8 V to 12 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: PPAK
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.3V @ 500mA
Operating Supply Current: 800μA
PSRR: 62dB to 55dB (120Hz to 10kHz)
Maximum Output Voltage: 12V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LDFMPT-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LDFMPT-TR
PMIC - Voltage Regulators - Linear LDFMPT-TR
IC REG LINEAR POS ADJ 500MA PPAK

IC REG LINEAR POS ADJ 500MA PPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LDFMPT-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LDFMPT-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDFMPT-TR
IC REG LINEAR POS ADJ 500MA PPAK

IC REG LINEAR POS ADJ 500MA PPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-LDFMPT-TR 497-14187-2-ND 018571-LDFMPT-TR LDFMPT-TR LDFMPT-TR
Product Name 500mA 16V 12V TO-252 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LDFMPT-TR PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; TO-252-5 DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) PPAK; Other; PPAK DPAK
Output Voltage 12 volts 0.8000 to 12 volts 0.8000 volts 0.8000 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Dropout Voltage 0.1250 volts 0.3000 volts 0.3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3944KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 3 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3330ART-5-REEL7 - 860302-ADP3330ART-5-REEL7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOT23; Other; SOT-23-6
Life Cycle Stage PhaseOut; Obsolete
View Details
3 suppliers
Battery Chargers - BQ2031SN-A5TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage Regulators - 2444533 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details