The LDFM50PT-TR is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output current of 500 mA. It operates with an input voltage range of 2.5 V to 16 V and features a low dropout voltage of 300 mV at full load. The device has a low quiescent current of 200 µA, making it suitable for battery-powered applications. It is available in fixed output voltage options up to 12 V in 100 mV increments, with a precision of 1% in PPAK and DFN6 packages. The regulator includes features such as logic-controlled electronic shutdown, a Power Good output, and internal current and thermal protection. It is rated for operation in a temperature range of -40 °C to 125 °C, making it suitable for various applications including PCs, laptops, industrial, and medical equipment.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PPAK
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | LDFM50PT-TR |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |