Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-DFN (3x3)
Manufacturer: STMicroelectronics
Win Source Part Number: 876911-LDFM33PUR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-DFN (3x3)
Package: 6-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LDFM33
Categories: Integrated Circuits (ICs)
Case / Package: 6-DFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-16892-1, -497-16892-2, 497-16892-6, -497-16892-6, 497-16892-2, 497-16892-1
500 mA very low drop voltage regulator Product overview: LDFM33PUR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDFM33PUR can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 500MA 6DFN
IC REG LINEAR 3.3V 500MA 6DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 497-16892-6-ND | 876911-LDFM33PUR | 776-LDFM33PUR | LDFM33PUR | LDFM33PUR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LDFM33PUR | 500 mA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; 6-VDFN Exposed Pad | Other; 6-DFN (3x3) | |||
| Special Features | Input Overcurrent Protection | Enable, Power Good |